Capital Lighting, Inc. P5040-084-L Sconces-Single Glass 366922

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 13.25 Extension: 4 Bulb Type: LED Wattage: 10 Finish: Nickel Weight: 4.27 Product Name: Led Wall Sconce Category: Wall Sconce Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 13.25 Extension: 4 Bulb Type: LED Wattage: 10 Finish: Nickel Weight: 4.27 Product Name: Led Wall Sconce Category: Wall Sconce Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
P5040-084-L Sconces-Single Glass
366922
P5040-084-L Sconces-Single Glass 366922
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 13.25 Extension: 4 Bulb Type: LED Wattage: 10 Finish: Nickel Weight: 4.27 Product Name: Led Wall Sconce Category: Wall Sconce Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 13.25
Extension: 4
Bulb
Type: LED
Wattage: 10
Finish: Nickel
Weight: 4.27
Product Name: Led Wall Sconce
Category: Wall Sconce
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366922
Product Name P5040-084-L Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2174373 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details