Capital Lighting, Inc. P5040-077-L Sconces-Single Glass 366920

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 13.25 Extension: 4 Bulb Type: LED Wattage: 10 Finish: Chrome Weight: 4.27 Product Name: Led Wall Sconce Category: Wall Sconce Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 13.25 Extension: 4 Bulb Type: LED Wattage: 10 Finish: Chrome Weight: 4.27 Product Name: Led Wall Sconce Category: Wall Sconce Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
P5040-077-L Sconces-Single Glass
366920
P5040-077-L Sconces-Single Glass 366920
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 13.25 Extension: 4 Bulb Type: LED Wattage: 10 Finish: Chrome Weight: 4.27 Product Name: Led Wall Sconce Category: Wall Sconce Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 13.25
Extension: 4
Bulb
Type: LED
Wattage: 10
Finish: Chrome
Weight: 4.27
Product Name: Led Wall Sconce
Category: Wall Sconce
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366920
Product Name P5040-077-L Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details