Capital Lighting, Inc. P4324-077 Lamps-Pharmacy-Floor 366911

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 49.75 Extension: 27 Bulb Type: LED Qty: 1 Wattage: 8 Finish: Chrome Weight: 15.4 Product Name: One Light Led Pharmacy Category: LED Pharmacy Glass: Steel Shade
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 49.75 Extension: 27 Bulb Type: LED Qty: 1 Wattage: 8 Finish: Chrome Weight: 15.4 Product Name: One Light Led Pharmacy Category: LED Pharmacy Glass: Steel Shade

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
P4324-077 Lamps-Pharmacy-Floor
366911
P4324-077 Lamps-Pharmacy-Floor 366911
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 49.75 Extension: 27 Bulb Type: LED Qty: 1 Wattage: 8 Finish: Chrome Weight: 15.4 Product Name: One Light Led Pharmacy Category: LED Pharmacy Glass: Steel Shade

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 49.75
Extension: 27
Bulb
Type: LED
Qty: 1
Wattage: 8
Finish: Chrome
Weight: 15.4
Product Name: One Light Led Pharmacy
Category: LED Pharmacy
Glass: Steel Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366911
Product Name P4324-077 Lamps-Pharmacy-Floor
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892204 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details