Capital Lighting, Inc. P765-613 Lamps-Table Lamps 366798

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 33.50 Length 33.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Nickel Weight: 19.8 Product Name: Two Light Table Lamp Category: Table Lamp Glass: White Fabric Shade
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 33.50 Length 33.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Nickel Weight: 19.8 Product Name: Two Light Table Lamp Category: Table Lamp Glass: White Fabric Shade

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
P765-613 Lamps-Table Lamps
366798
P765-613 Lamps-Table Lamps 366798
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 33.50 Length 33.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Nickel Weight: 19.8 Product Name: Two Light Table Lamp Category: Table Lamp Glass: White Fabric Shade

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 33.50
Length 33.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Polished Nickel
Weight: 19.8
Product Name: Two Light Table Lamp
Category: Table Lamp
Glass: White Fabric Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366798
Product Name P765-613 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details