Capital Lighting, Inc. P612-5-077 Pendants-Drum Shade 366793

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 18.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Weight: 22 Product Name: Four Light Pendant Category: Pendant Glass: White Linen Fabric Shade
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 18.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Weight: 22 Product Name: Four Light Pendant Category: Pendant Glass: White Linen Fabric Shade

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
P612-5-077 Pendants-Drum Shade
366793
P612-5-077 Pendants-Drum Shade 366793
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 18.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Weight: 22 Product Name: Four Light Pendant Category: Pendant Glass: White Linen Fabric Shade

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 18.25
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Chrome
Weight: 22
Product Name: Four Light Pendant
Category: Pendant
Glass: White Linen Fabric Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366793
Product Name P612-5-077 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 151.3mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details