Capital Lighting, Inc. P612-6-077 Pendants-Drum Shade 366791

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 25.00 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Chrome Weight: 48.51 Product Name: 12 Light Pendant Category: Pendant Glass: White Linen Fabric Shade
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 25.00 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Chrome Weight: 48.51 Product Name: 12 Light Pendant Category: Pendant Glass: White Linen Fabric Shade

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
P612-6-077 Pendants-Drum Shade
366791
P612-6-077 Pendants-Drum Shade 366791
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 25.00 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Chrome Weight: 48.51 Product Name: 12 Light Pendant Category: Pendant Glass: White Linen Fabric Shade

PRODUCT DETAILS / SPECS
Width/Dia: 38.00
Height: 25.00
Bulb
Type: Medium
Qty: 12
Wattage: 100
Finish: Chrome
Weight: 48.51
Product Name: 12 Light Pendant
Category: Pendant
Glass: White Linen Fabric Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366791
Product Name P612-6-077 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details