Capital Lighting, Inc. P802-077 Semi-Flush Mts.-Other 366774

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 6.75 Bulb Type: G-9 Qty: 4 Wattage: 40 Finish: Chrome Weight: 5.91 Product Name: Four Light Semi Flush Category: Semi Flush Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 6.75 Bulb Type: G-9 Qty: 4 Wattage: 40 Finish: Chrome Weight: 5.91 Product Name: Four Light Semi Flush Category: Semi Flush Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
P802-077 Semi-Flush Mts.-Other
366774
P802-077 Semi-Flush Mts.-Other 366774
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 6.75 Bulb Type: G-9 Qty: 4 Wattage: 40 Finish: Chrome Weight: 5.91 Product Name: Four Light Semi Flush Category: Semi Flush Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 6.75
Bulb
Type: G-9
Qty: 4
Wattage: 40
Finish: Chrome
Weight: 5.91
Product Name: Four Light Semi Flush
Category: Semi Flush
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366774
Product Name P802-077 Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details