Capital Lighting, Inc. Mid. Chandeliers-Candle 366681

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 29.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Antique White Product Name: Five Light Chandelier UPC: 842639012456 Category: Chandelier Shipped Via: UPS Safety Rating: UL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 29.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Antique White Product Name: Five Light Chandelier UPC: 842639012456 Category: Chandelier Shipped Via: UPS Safety Rating: UL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
Mid. Chandeliers-Candle - 366681 - Capital Lighting, Inc.
Columbus, OH, USA
Mid. Chandeliers-Candle
366681
Mid. Chandeliers-Candle 366681
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 29.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Antique White Product Name: Five Light Chandelier UPC: 842639012456 Category: Chandelier Shipped Via: UPS Safety Rating: UL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 22.50
Height: 29.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Antique White
Product Name: Five Light Chandelier
UPC: 842639012456
Category: Chandelier
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366681
Product Name Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2105501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details