Capital Lighting, Inc. 1P-2172-9-129 Mid. Chandeliers-Candle 366677

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 28.75 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Espresso Product Name: Chandelier UPC: 822920230462 Category: Chandeliers Shipped Via: Truck Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 28.75 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Espresso Product Name: Chandelier UPC: 822920230462 Category: Chandeliers Shipped Via: Truck Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
1P-2172-9-129 Mid. Chandeliers-Candle - 366677 - Capital Lighting, Inc.
Columbus, OH, USA
1P-2172-9-129 Mid. Chandeliers-Candle
366677
1P-2172-9-129 Mid. Chandeliers-Candle 366677
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 28.75 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Espresso Product Name: Chandelier UPC: 822920230462 Category: Chandeliers Shipped Via: Truck Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 28.75
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Espresso
Product Name: Chandelier
UPC: 822920230462
Category: Chandeliers
Shipped Via: Truck
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366677
Product Name 1P-2172-9-129 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details