Capital Lighting, Inc. 6P-2175-3-129 Semi-Flush Mts.-Bowl Style 366676

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 16.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Espresso Product Name: Semi Flush UPC: 822920230509 Category: Semi Flush and Flush Mounts Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 16.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Espresso Product Name: Semi Flush UPC: 822920230509 Category: Semi Flush and Flush Mounts Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
6P-2175-3-129 Semi-Flush Mts.-Bowl Style - 366676 - Capital Lighting, Inc.
Columbus, OH, USA
6P-2175-3-129 Semi-Flush Mts.-Bowl Style
366676
6P-2175-3-129 Semi-Flush Mts.-Bowl Style 366676
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 16.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Espresso Product Name: Semi Flush UPC: 822920230509 Category: Semi Flush and Flush Mounts Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 18.25
Height: 16.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Espresso
Product Name: Semi Flush
UPC: 822920230509
Category: Semi Flush and Flush Mounts
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366676
Product Name 6P-2175-3-129 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details