Capital Lighting, Inc. Foyer/Hall Lanterns-Open Frame 366663

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 34.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Rubbed Bronze Product Name: Six Light Pendant UPC: 842639012692 Category: Pendant Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 34.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Rubbed Bronze Product Name: Six Light Pendant UPC: 842639012692 Category: Pendant Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
Foyer/Hall Lanterns-Open Frame - 366663 - Capital Lighting, Inc.
Columbus, OH, USA
Foyer/Hall Lanterns-Open Frame
366663
Foyer/Hall Lanterns-Open Frame 366663
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 34.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Rubbed Bronze Product Name: Six Light Pendant UPC: 842639012692 Category: Pendant Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 34.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Rubbed Bronze
Product Name: Six Light Pendant
UPC: 842639012692
Category: Pendant
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Chain: 5`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366663
Product Name Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Cabinet Lighting - 1947693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details