Capital Lighting, Inc. Bathroom Fixtures-Two Lights 366646

Description
PRODUCT DETAILS / SPECS Height: 10.00 Length 10.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Rubbed Silver Product Name: Two Light Vanity UPC: 842639012586 Category: Vanity Shipped Via: UPS Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Height: 10.00 Length 10.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Rubbed Silver Product Name: Two Light Vanity UPC: 842639012586 Category: Vanity Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
Bathroom Fixtures-Two Lights - 366646 - Capital Lighting, Inc.
Columbus, OH, USA
Bathroom Fixtures-Two Lights
366646
Bathroom Fixtures-Two Lights 366646
PRODUCT DETAILS / SPECS Height: 10.00 Length 10.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Rubbed Silver Product Name: Two Light Vanity UPC: 842639012586 Category: Vanity Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Height: 10.00
Length 10.00
Extension: 8
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Rubbed Silver
Product Name: Two Light Vanity
UPC: 842639012586
Category: Vanity
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366646
Product Name Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details