Capital Lighting, Inc. Bathroom Fixtures-Three Lights 366641

Description
PRODUCT DETAILS / SPECS Height: 10.00 Length 10.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rubbed Silver Product Name: Three Light Vanity UPC: 842639012609 Category: Vanity Shipped Via: UPS Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Height: 10.00 Length 10.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rubbed Silver Product Name: Three Light Vanity UPC: 842639012609 Category: Vanity Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
Bathroom Fixtures-Three Lights - 366641 - Capital Lighting, Inc.
Columbus, OH, USA
Bathroom Fixtures-Three Lights
366641
Bathroom Fixtures-Three Lights 366641
PRODUCT DETAILS / SPECS Height: 10.00 Length 10.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rubbed Silver Product Name: Three Light Vanity UPC: 842639012609 Category: Vanity Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Height: 10.00
Length 10.00
Extension: 8
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Rubbed Silver
Product Name: Three Light Vanity
UPC: 842639012609
Category: Vanity
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366641
Product Name Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Bulkhead Lights - 2407171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details