Capital Lighting, Inc. Bathroom Fixtures-Four Lights 366640

Description
PRODUCT DETAILS / SPECS Height: 10.00 Length 10.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Rubbed Bronze Product Name: Four Light Vanity UPC: 842639012616 Category: Vanity Shipped Via: UPS Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Height: 10.00 Length 10.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Rubbed Bronze Product Name: Four Light Vanity UPC: 842639012616 Category: Vanity Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
Bathroom Fixtures-Four Lights - 366640 - Capital Lighting, Inc.
Columbus, OH, USA
Bathroom Fixtures-Four Lights
366640
Bathroom Fixtures-Four Lights 366640
PRODUCT DETAILS / SPECS Height: 10.00 Length 10.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Rubbed Bronze Product Name: Four Light Vanity UPC: 842639012616 Category: Vanity Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Height: 10.00
Length 10.00
Extension: 8
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Rubbed Bronze
Product Name: Four Light Vanity
UPC: 842639012616
Category: Vanity
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366640
Product Name Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 907 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details