Capital Lighting, Inc. Mid. Chandeliers-Glass Up 366630

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 32.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Rubbed Bronze Product Name: Nine Light Chandelier UPC: 842639012814 Category: Chandelier Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 32.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Rubbed Bronze Product Name: Nine Light Chandelier UPC: 842639012814 Category: Chandelier Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
Mid. Chandeliers-Glass Up - 366630 - Capital Lighting, Inc.
Columbus, OH, USA
Mid. Chandeliers-Glass Up
366630
Mid. Chandeliers-Glass Up 366630
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 32.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Rubbed Bronze Product Name: Nine Light Chandelier UPC: 842639012814 Category: Chandelier Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 32.50
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Rubbed Bronze
Product Name: Nine Light Chandelier
UPC: 842639012814
Category: Chandelier
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Chain: 5`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366630
Product Name Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details