Capital Lighting, Inc. Exterior -Wall Mount 366626

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 11.50 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Galvanized Product Name: One Light Wall Bracket UPC: 842639013064 Category: Wall Bracket Shipped Via: UPS Safety Rating: UL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 11.50 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Galvanized Product Name: One Light Wall Bracket UPC: 842639013064 Category: Wall Bracket Shipped Via: UPS Safety Rating: UL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
Exterior -Wall Mount - 366626 - Capital Lighting, Inc.
Columbus, OH, USA
Exterior -Wall Mount
366626
Exterior -Wall Mount 366626
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 11.50 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Galvanized Product Name: One Light Wall Bracket UPC: 842639013064 Category: Wall Bracket Shipped Via: UPS Safety Rating: UL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 11.50
Extension: 11
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Galvanized
Product Name: One Light Wall Bracket
UPC: 842639013064
Category: Wall Bracket
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366626
Product Name Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details