Capital Lighting, Inc. Exterior -Wall Mount 366623

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 11.50 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Black Product Name: One Light Wall Bracket UPC: 842639013071 Category: Wall Bracket Shipped Via: UPS Safety Rating: UL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 11.50 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Black Product Name: One Light Wall Bracket UPC: 842639013071 Category: Wall Bracket Shipped Via: UPS Safety Rating: UL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
Exterior -Wall Mount - 366623 - Capital Lighting, Inc.
Columbus, OH, USA
Exterior -Wall Mount
366623
Exterior -Wall Mount 366623
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 11.50 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Black Product Name: One Light Wall Bracket UPC: 842639013071 Category: Wall Bracket Shipped Via: UPS Safety Rating: UL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 11.50
Extension: 11
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Satin Black
Product Name: One Light Wall Bracket
UPC: 842639013071
Category: Wall Bracket
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366623
Product Name Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.866m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details