Capital Lighting, Inc. 10175MNK Lamps-Table Lamps 366594

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 27.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Mink Weight: 8.2 Product Name: One Light Table Lamp UPC: 014817484496 Category: Portable Lamps Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 27.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Mink Weight: 8.2 Product Name: One Light Table Lamp UPC: 014817484496 Category: Portable Lamps Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
10175MNK Lamps-Table Lamps - 366594 - Capital Lighting, Inc.
Columbus, OH, USA
10175MNK Lamps-Table Lamps
366594
10175MNK Lamps-Table Lamps 366594
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 27.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Mink Weight: 8.2 Product Name: One Light Table Lamp UPC: 014817484496 Category: Portable Lamps Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 27.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Mink
Weight: 8.2
Product Name: One Light Table Lamp
UPC: 014817484496
Category: Portable Lamps
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Dry
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366594
Product Name 10175MNK Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 286495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details