Capital Lighting, Inc. FL6300DRFW/CO Lamps-Floor Lamps 366578

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 63.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Driftwood Weight: 12 Product Name: One Light Floor Lamp UPC: 014817484069 Category: Portable Lamps Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 63.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Driftwood Weight: 12 Product Name: One Light Floor Lamp UPC: 014817484069 Category: Portable Lamps Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
FL6300DRFW/CO Lamps-Floor Lamps - 366578 - Capital Lighting, Inc.
Columbus, OH, USA
FL6300DRFW/CO Lamps-Floor Lamps
366578
FL6300DRFW/CO Lamps-Floor Lamps 366578
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 63.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Driftwood Weight: 12 Product Name: One Light Floor Lamp UPC: 014817484069 Category: Portable Lamps Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 63.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Driftwood
Weight: 12
Product Name: One Light Floor Lamp
UPC: 014817484069
Category: Portable Lamps
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Dry
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366578
Product Name FL6300DRFW/CO Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details