Capital Lighting, Inc. FL6294WGY Lamps-Floor Lamps 366576

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 64.25 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Weathered Grey Weight: 22.44 Product Name: One Light Floor Lamp UPC: 014817485462 Category: Portable Lamps Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 64.25 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Weathered Grey Weight: 22.44 Product Name: One Light Floor Lamp UPC: 014817485462 Category: Portable Lamps Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
FL6294WGY Lamps-Floor Lamps - 366576 - Capital Lighting, Inc.
Columbus, OH, USA
FL6294WGY Lamps-Floor Lamps
366576
FL6294WGY Lamps-Floor Lamps 366576
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 64.25 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Weathered Grey Weight: 22.44 Product Name: One Light Floor Lamp UPC: 014817485462 Category: Portable Lamps Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 64.25
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Weathered Grey
Weight: 22.44
Product Name: One Light Floor Lamp
UPC: 014817485462
Category: Portable Lamps
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Dry
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366576
Product Name FL6294WGY Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856558 - RS Components, Ltd.
Specs
Lamp Type LED
View Details