Capital Lighting, Inc. FL6299TBK Lamps-Floor Lamps 366575

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 62.38 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Tole Black Weight: 25.08 Product Name: One Light Floor Lamp UPC: 014817485448 Category: Portable Lamps Shipped Via: Oversized Safety Rating: cUL Safety Listing: Dry Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 62.38 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Tole Black Weight: 25.08 Product Name: One Light Floor Lamp UPC: 014817485448 Category: Portable Lamps Shipped Via: Oversized Safety Rating: cUL Safety Listing: Dry Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
FL6299TBK Lamps-Floor Lamps - 366575 - Capital Lighting, Inc.
Columbus, OH, USA
FL6299TBK Lamps-Floor Lamps
366575
FL6299TBK Lamps-Floor Lamps 366575
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 62.38 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Tole Black Weight: 25.08 Product Name: One Light Floor Lamp UPC: 014817485448 Category: Portable Lamps Shipped Via: Oversized Safety Rating: cUL Safety Listing: Dry Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 62.38
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Tole Black
Weight: 25.08
Product Name: One Light Floor Lamp
UPC: 014817485448
Category: Portable Lamps
Shipped Via: Oversized
Safety Rating: cUL
Safety Listing: Dry
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366575
Product Name FL6299TBK Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details