Capital Lighting, Inc. FL6294MAW Lamps-Floor Lamps 366574

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 64.25 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Medium Aged Wood Weight: 22.44 Product Name: One Light Floor Lamp UPC: 014817484687 Category: Portable Lamps Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 64.25 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Medium Aged Wood Weight: 22.44 Product Name: One Light Floor Lamp UPC: 014817484687 Category: Portable Lamps Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
FL6294MAW Lamps-Floor Lamps - 366574 - Capital Lighting, Inc.
Columbus, OH, USA
FL6294MAW Lamps-Floor Lamps
366574
FL6294MAW Lamps-Floor Lamps 366574
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 64.25 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Medium Aged Wood Weight: 22.44 Product Name: One Light Floor Lamp UPC: 014817484687 Category: Portable Lamps Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 64.25
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Medium Aged Wood
Weight: 22.44
Product Name: One Light Floor Lamp
UPC: 014817484687
Category: Portable Lamps
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Dry
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366574
Product Name FL6294MAW Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details