Capital Lighting, Inc. FL6296FG/SLP Lamps-Floor Lamps 366571

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 65.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Firenze Gold Weight: 12.1 Product Name: One Light Floor Lamp UPC: 014817485516 Category: Portable Lamps Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 65.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Firenze Gold Weight: 12.1 Product Name: One Light Floor Lamp UPC: 014817485516 Category: Portable Lamps Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
FL6296FG/SLP Lamps-Floor Lamps - 366571 - Capital Lighting, Inc.
Columbus, OH, USA
FL6296FG/SLP Lamps-Floor Lamps
366571
FL6296FG/SLP Lamps-Floor Lamps 366571
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 65.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Firenze Gold Weight: 12.1 Product Name: One Light Floor Lamp UPC: 014817485516 Category: Portable Lamps Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 65.75
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Firenze Gold
Weight: 12.1
Product Name: One Light Floor Lamp
UPC: 014817485516
Category: Portable Lamps
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Dry
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366571
Product Name FL6296FG/SLP Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details