Capital Lighting, Inc. 84-9581-59 Mini Chandeliers-Candle 366496

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 18.00 Bulb Type: Candelabra Wattage: 40 Finish: Madera Rust Product Name: Cage Pendant Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 18.00 Bulb Type: Candelabra Wattage: 40 Finish: Madera Rust Product Name: Cage Pendant Chandelier

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
84-9581-59 Mini Chandeliers-Candle
366496
84-9581-59 Mini Chandeliers-Candle 366496
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 18.00 Bulb Type: Candelabra Wattage: 40 Finish: Madera Rust Product Name: Cage Pendant Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 18.00
Bulb
Type: Candelabra
Wattage: 40
Finish: Madera Rust
Product Name: Cage Pendant Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366496
Product Name 84-9581-59 Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details