Capital Lighting, Inc. 84-9582-22 Mid. Chandeliers-Candle 366493

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.11 Height: 31.02 Bulb Type: Candelabra Wattage: 60 Finish: Bronze with Aged Patina Product Name: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.11 Height: 31.02 Bulb Type: Candelabra Wattage: 60 Finish: Bronze with Aged Patina Product Name: Chandelier

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
84-9582-22 Mid. Chandeliers-Candle
366493
84-9582-22 Mid. Chandeliers-Candle 366493
PRODUCT DETAILS / SPECS Width/Dia: 26.11 Height: 31.02 Bulb Type: Candelabra Wattage: 60 Finish: Bronze with Aged Patina Product Name: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 26.11
Height: 31.02
Bulb
Type: Candelabra
Wattage: 60
Finish: Bronze with Aged Patina
Product Name: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366493
Product Name 84-9582-22 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details