Capital Lighting, Inc. 87-6172-88 Lamps-Table Lamps 366479

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.88 Height: 24.88 Bulb Type: Medium Wattage: 100 Finish: Pumpkin Weight: 17 Product Name: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.88 Height: 24.88 Bulb Type: Medium Wattage: 100 Finish: Pumpkin Weight: 17 Product Name: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
87-6172-88 Lamps-Table Lamps
366479
87-6172-88 Lamps-Table Lamps 366479
PRODUCT DETAILS / SPECS Width/Dia: 18.88 Height: 24.88 Bulb Type: Medium Wattage: 100 Finish: Pumpkin Weight: 17 Product Name: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 18.88
Height: 24.88
Bulb
Type: Medium
Wattage: 100
Finish: Pumpkin
Weight: 17
Product Name: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366479
Product Name 87-6172-88 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details