Capital Lighting, Inc. 87-6882-25 Lamps-Table Lamps 366478

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 35.50 Bulb Type: Medium Wattage: 150 Finish: Brown with Gold Highlights Product Name: Art Glass Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 35.50 Bulb Type: Medium Wattage: 150 Finish: Brown with Gold Highlights Product Name: Art Glass Table Lamp

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
87-6882-25 Lamps-Table Lamps
366478
87-6882-25 Lamps-Table Lamps 366478
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 35.50 Bulb Type: Medium Wattage: 150 Finish: Brown with Gold Highlights Product Name: Art Glass Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 35.50
Bulb
Type: Medium
Wattage: 150
Finish: Brown with Gold Highlights
Product Name: Art Glass Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366478
Product Name 87-6882-25 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details