Capital Lighting, Inc. 87-6520-9B Lamps-Table Lamps 366477

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 34.00 Bulb Type: Medium Wattage: 150 Finish: Mesquite Marron with Bronze Product Name: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 34.00 Bulb Type: Medium Wattage: 150 Finish: Mesquite Marron with Bronze Product Name: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
87-6520-9B Lamps-Table Lamps
366477
87-6520-9B Lamps-Table Lamps 366477
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 34.00 Bulb Type: Medium Wattage: 150 Finish: Mesquite Marron with Bronze Product Name: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 34.00
Bulb
Type: Medium
Wattage: 150
Finish: Mesquite Marron with Bronze
Product Name: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366477
Product Name 87-6520-9B Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2229673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details