Capital Lighting, Inc. 87-6870-44 Lamps-Table Lamps 366473

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 36.00 Bulb Type: Medium Wattage: 150 Finish: Pearl White Product Name: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 36.00 Bulb Type: Medium Wattage: 150 Finish: Pearl White Product Name: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
87-6870-44 Lamps-Table Lamps
366473
87-6870-44 Lamps-Table Lamps 366473
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 36.00 Bulb Type: Medium Wattage: 150 Finish: Pearl White Product Name: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 36.00
Bulb
Type: Medium
Wattage: 150
Finish: Pearl White
Product Name: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366473
Product Name 87-6870-44 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details