Capital Lighting, Inc. 87-6872-15 Lamps-Table Lamps 366471

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 33.50 Bulb Type: Medium Wattage: 150 Finish: Smoke Product Name: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 33.50 Bulb Type: Medium Wattage: 150 Finish: Smoke Product Name: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
87-6872-15 Lamps-Table Lamps
366471
87-6872-15 Lamps-Table Lamps 366471
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 33.50 Bulb Type: Medium Wattage: 150 Finish: Smoke Product Name: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 33.50
Bulb
Type: Medium
Wattage: 150
Finish: Smoke
Product Name: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366471
Product Name 87-6872-15 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details