Capital Lighting, Inc. 87-6874-77 Lamps-Table Lamps 366470

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 31.00 Bulb Type: Medium Wattage: 150 Finish: Green Swirls Product Name: Ceramic Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 31.00 Bulb Type: Medium Wattage: 150 Finish: Green Swirls Product Name: Ceramic Table Lamp

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
87-6874-77 Lamps-Table Lamps
366470
87-6874-77 Lamps-Table Lamps 366470
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 31.00 Bulb Type: Medium Wattage: 150 Finish: Green Swirls Product Name: Ceramic Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 31.00
Bulb
Type: Medium
Wattage: 150
Finish: Green Swirls
Product Name: Ceramic Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366470
Product Name 87-6874-77 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details