Capital Lighting, Inc. 87-6999-9C Lamps-Table Lamps 366467

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 33.00 Bulb Type: Medium Wattage: 150 Finish: Weathered Woodland Product Name: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 33.00 Bulb Type: Medium Wattage: 150 Finish: Weathered Woodland Product Name: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
87-6999-9C Lamps-Table Lamps
366467
87-6999-9C Lamps-Table Lamps 366467
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 33.00 Bulb Type: Medium Wattage: 150 Finish: Weathered Woodland Product Name: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 33.00
Bulb
Type: Medium
Wattage: 150
Finish: Weathered Woodland
Product Name: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366467
Product Name 87-6999-9C Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 600 mm(L)
View Details