Capital Lighting, Inc. 87-6886-78 Lamps-Table Lamps 366447

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 32.50 Bulb Type: Medium Wattage: 150 Finish: Grey Rust Product Name: Striped Art Glass Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 32.50 Bulb Type: Medium Wattage: 150 Finish: Grey Rust Product Name: Striped Art Glass Table Lamp

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
87-6886-78 Lamps-Table Lamps
366447
87-6886-78 Lamps-Table Lamps 366447
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 32.50 Bulb Type: Medium Wattage: 150 Finish: Grey Rust Product Name: Striped Art Glass Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 32.50
Bulb
Type: Medium
Wattage: 150
Finish: Grey Rust
Product Name: Striped Art Glass Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366447
Product Name 87-6886-78 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details