Capital Lighting, Inc. 87-6904-46 Lamps-Table Lamps 366442

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 35.50 Bulb Type: Medium Wattage: 150 Finish: Sage with Creme Bronze Product Name: Hand Blown Glass Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 35.50 Bulb Type: Medium Wattage: 150 Finish: Sage with Creme Bronze Product Name: Hand Blown Glass Lamp

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
87-6904-46 Lamps-Table Lamps
366442
87-6904-46 Lamps-Table Lamps 366442
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 35.50 Bulb Type: Medium Wattage: 150 Finish: Sage with Creme Bronze Product Name: Hand Blown Glass Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 35.50
Bulb
Type: Medium
Wattage: 150
Finish: Sage with Creme Bronze
Product Name: Hand Blown Glass Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366442
Product Name 87-6904-46 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details