Capital Lighting, Inc. 50103 Mini Pendants-Rod 366369

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 46.00 Length 46.00 Bulb Type: LED Wattage: 7.5 Finish: Bronze Painted Category: Pendant Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 46.00 Length 46.00 Bulb Type: LED Wattage: 7.5 Finish: Bronze Painted Category: Pendant Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
50103 Mini Pendants-Rod - 366369 - Capital Lighting, Inc.
Columbus, OH, USA
50103 Mini Pendants-Rod
366369
50103 Mini Pendants-Rod 366369
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 46.00 Length 46.00 Bulb Type: LED Wattage: 7.5 Finish: Bronze Painted Category: Pendant Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 46.00
Length 46.00
Bulb
Type: LED
Wattage: 7.5
Finish: Bronze Painted
Category: Pendant
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366369
Product Name 50103 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.045m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details