Capital Lighting, Inc. 50105 Sconces-Pocket 366364

Description
PRODUCT DETAILS / SPECS Extension: 5 Bulb Type: LED Wattage: 7.5 Finish: Bronze Category: Wall Sconce Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Extension: 5 Bulb Type: LED Wattage: 7.5 Finish: Bronze Category: Wall Sconce Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
50105 Sconces-Pocket - 366364 - Capital Lighting, Inc.
Columbus, OH, USA
50105 Sconces-Pocket
366364
50105 Sconces-Pocket 366364
PRODUCT DETAILS / SPECS Extension: 5 Bulb Type: LED Wattage: 7.5 Finish: Bronze Category: Wall Sconce Shipped Via: UPS

PRODUCT DETAILS / SPECS
Extension: 5
Bulb
Type: LED
Wattage: 7.5
Finish: Bronze
Category: Wall Sconce
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366364
Product Name 50105 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2701321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 0mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details