Capital Lighting, Inc. 50109 Sconces-Single Glass 366360

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.00 Length 10.00 Extension: 7.5 Bulb Type: LED Wattage: 7.5 Finish: Bronze Category: Wall Sconce Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.00 Length 10.00 Extension: 7.5 Bulb Type: LED Wattage: 7.5 Finish: Bronze Category: Wall Sconce Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
50109 Sconces-Single Glass - 366360 - Capital Lighting, Inc.
Columbus, OH, USA
50109 Sconces-Single Glass
366360
50109 Sconces-Single Glass 366360
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.00 Length 10.00 Extension: 7.5 Bulb Type: LED Wattage: 7.5 Finish: Bronze Category: Wall Sconce Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 10.00
Length 10.00
Extension: 7.5
Bulb
Type: LED
Wattage: 7.5
Finish: Bronze
Category: Wall Sconce
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366360
Product Name 50109 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details