Capital Lighting, Inc. 50100 Sconces-Single Glass 366342

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.50 Length 9.50 Extension: 8 Bulb Type: LED Wattage: 7.5 Finish: Chrome Plated Category: Wall Sconce Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.50 Length 9.50 Extension: 8 Bulb Type: LED Wattage: 7.5 Finish: Chrome Plated Category: Wall Sconce Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
50100 Sconces-Single Glass - 366342 - Capital Lighting, Inc.
Columbus, OH, USA
50100 Sconces-Single Glass
366342
50100 Sconces-Single Glass 366342
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.50 Length 9.50 Extension: 8 Bulb Type: LED Wattage: 7.5 Finish: Chrome Plated Category: Wall Sconce Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 9.50
Length 9.50
Extension: 8
Bulb
Type: LED
Wattage: 7.5
Finish: Chrome Plated
Category: Wall Sconce
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366342
Product Name 50100 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details