Capital Lighting, Inc. 50123 Mini Pendants-Cable 366338

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 45.20 Length 45.20 Bulb Type: LED Finish: Bronze Category: Pendant Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 45.20 Length 45.20 Bulb Type: LED Finish: Bronze Category: Pendant Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
50123 Mini Pendants-Cable - 366338 - Capital Lighting, Inc.
Columbus, OH, USA
50123 Mini Pendants-Cable
366338
50123 Mini Pendants-Cable 366338
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 45.20 Length 45.20 Bulb Type: LED Finish: Bronze Category: Pendant Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 45.20
Length 45.20
Bulb
Type: LED
Finish: Bronze
Category: Pendant
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366338
Product Name 50123 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details