Capital Lighting, Inc. 50114 Mini Pendants-Cable 366337

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 47.70 Length 47.70 Bulb Type: LED Wattage: 7.5 Finish: Chrome Plated Category: Pendant Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 47.70 Length 47.70 Bulb Type: LED Wattage: 7.5 Finish: Chrome Plated Category: Pendant Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
50114 Mini Pendants-Cable - 366337 - Capital Lighting, Inc.
Columbus, OH, USA
50114 Mini Pendants-Cable
366337
50114 Mini Pendants-Cable 366337
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 47.70 Length 47.70 Bulb Type: LED Wattage: 7.5 Finish: Chrome Plated Category: Pendant Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 47.70
Length 47.70
Bulb
Type: LED
Wattage: 7.5
Finish: Chrome Plated
Category: Pendant
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366337
Product Name 50114 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1945842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details