Capital Lighting, Inc. 50116 Sconces-Single Glass 366333

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 14.00 Length 14.00 Extension: 5.5 Bulb Type: LED Finish: Chrome Plated Category: Wall Scocne Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 14.00 Length 14.00 Extension: 5.5 Bulb Type: LED Finish: Chrome Plated Category: Wall Scocne Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
50116 Sconces-Single Glass - 366333 - Capital Lighting, Inc.
Columbus, OH, USA
50116 Sconces-Single Glass
366333
50116 Sconces-Single Glass 366333
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 14.00 Length 14.00 Extension: 5.5 Bulb Type: LED Finish: Chrome Plated Category: Wall Scocne Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 14.00
Length 14.00
Extension: 5.5
Bulb
Type: LED
Finish: Chrome Plated
Category: Wall Scocne
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366333
Product Name 50116 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 598mm(L)
View Details