Capital Lighting, Inc. 78131-14 Exterior -Wall Mount 366319

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 17.50 Extension: 10.5 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Oil Rubbed Bronze
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 17.50 Extension: 10.5 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Oil Rubbed Bronze

Suppliers

Company
Product
Description
Supplier Links
78131-14 Exterior -Wall Mount - 366319 - Capital Lighting, Inc.
Columbus, OH, USA
78131-14 Exterior -Wall Mount
366319
78131-14 Exterior -Wall Mount 366319
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 17.50 Extension: 10.5 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Oil Rubbed Bronze

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 17.50
Extension: 10.5
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Oil Rubbed Bronze

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366319
Product Name 78131-14 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details