Capital Lighting, Inc. 10167AWC Lamps-Table Lamps 366283

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 23.19 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Antique White Crackle Weight: 6.6 Product Name: One Light Table Lamp UPC: 014817484335 Category: Portable Lamps Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 23.19 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Antique White Crackle Weight: 6.6 Product Name: One Light Table Lamp UPC: 014817484335 Category: Portable Lamps Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
10167AWC Lamps-Table Lamps - 366283 - Capital Lighting, Inc.
Columbus, OH, USA
10167AWC Lamps-Table Lamps
366283
10167AWC Lamps-Table Lamps 366283
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 23.19 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Antique White Crackle Weight: 6.6 Product Name: One Light Table Lamp UPC: 014817484335 Category: Portable Lamps Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 23.19
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Antique White Crackle
Weight: 6.6
Product Name: One Light Table Lamp
UPC: 014817484335
Category: Portable Lamps
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Dry
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366283
Product Name 10167AWC Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468981 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details