Capital Lighting, Inc. 10170AWD Lamps-Table Lamps 366282

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 27.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Antique White Distressed Weight: 7.79 Product Name: One Light Table Lamp UPC: 014817484427 Category: Portable Lamps Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 27.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Antique White Distressed Weight: 7.79 Product Name: One Light Table Lamp UPC: 014817484427 Category: Portable Lamps Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
10170AWD Lamps-Table Lamps - 366282 - Capital Lighting, Inc.
Columbus, OH, USA
10170AWD Lamps-Table Lamps
366282
10170AWD Lamps-Table Lamps 366282
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 27.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Antique White Distressed Weight: 7.79 Product Name: One Light Table Lamp UPC: 014817484427 Category: Portable Lamps Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 27.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Antique White Distressed
Weight: 7.79
Product Name: One Light Table Lamp
UPC: 014817484427
Category: Portable Lamps
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Dry
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366282
Product Name 10170AWD Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2892316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 84mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details