Capital Lighting, Inc. 10154DIV Lamps-Table Lamps 366257

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 31.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Dappled Ivory Weight: 12 Product Name: One Light Table Lamp UPC: 014817484809 Category: Portable Lamps Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 31.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Dappled Ivory Weight: 12 Product Name: One Light Table Lamp UPC: 014817484809 Category: Portable Lamps Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
10154DIV Lamps-Table Lamps - 366257 - Capital Lighting, Inc.
Columbus, OH, USA
10154DIV Lamps-Table Lamps
366257
10154DIV Lamps-Table Lamps 366257
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 31.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Dappled Ivory Weight: 12 Product Name: One Light Table Lamp UPC: 014817484809 Category: Portable Lamps Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 31.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Dappled Ivory
Weight: 12
Product Name: One Light Table Lamp
UPC: 014817484809
Category: Portable Lamps
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Dry
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366257
Product Name 10154DIV Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details