Capital Lighting, Inc. 10158BL/WT Lamps-Table Lamps 366251

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Blue Weight: 8.7 Product Name: One Light Table Lamp UPC: 014817484120 Category: Portable Lamps Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Blue Weight: 8.7 Product Name: One Light Table Lamp UPC: 014817484120 Category: Portable Lamps Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
10158BL/WT Lamps-Table Lamps - 366251 - Capital Lighting, Inc.
Columbus, OH, USA
10158BL/WT Lamps-Table Lamps
366251
10158BL/WT Lamps-Table Lamps 366251
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Blue Weight: 8.7 Product Name: One Light Table Lamp UPC: 014817484120 Category: Portable Lamps Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 29.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Blue
Weight: 8.7
Product Name: One Light Table Lamp
UPC: 014817484120
Category: Portable Lamps
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Dry
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366251
Product Name 10158BL/WT Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856560 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 49mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details