Capital Lighting, Inc. 10144AI Lamps-Table Lamps 366227

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 31.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Aged Iron Weight: 7.4 Product Name: One Light Table Lamp UPC: 014817483765 Category: Portable Lamps Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 31.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Aged Iron Weight: 7.4 Product Name: One Light Table Lamp UPC: 014817483765 Category: Portable Lamps Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
10144AI Lamps-Table Lamps - 366227 - Capital Lighting, Inc.
Columbus, OH, USA
10144AI Lamps-Table Lamps
366227
10144AI Lamps-Table Lamps 366227
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 31.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Aged Iron Weight: 7.4 Product Name: One Light Table Lamp UPC: 014817483765 Category: Portable Lamps Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 31.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Aged Iron
Weight: 7.4
Product Name: One Light Table Lamp
UPC: 014817483765
Category: Portable Lamps
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Dry
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366227
Product Name 10144AI Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details