Capital Lighting, Inc. 10146DAW Lamps-Table Lamps 366226

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 31.19 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Dark Aged Wood Weight: 13.4 Product Name: One Light Table Lamp UPC: 014817483789 Category: Portable Lamps Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 31.19 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Dark Aged Wood Weight: 13.4 Product Name: One Light Table Lamp UPC: 014817483789 Category: Portable Lamps Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
10146DAW Lamps-Table Lamps - 366226 - Capital Lighting, Inc.
Columbus, OH, USA
10146DAW Lamps-Table Lamps
366226
10146DAW Lamps-Table Lamps 366226
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 31.19 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Dark Aged Wood Weight: 13.4 Product Name: One Light Table Lamp UPC: 014817483789 Category: Portable Lamps Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 31.19
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Dark Aged Wood
Weight: 13.4
Product Name: One Light Table Lamp
UPC: 014817483789
Category: Portable Lamps
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Dry
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366226
Product Name 10146DAW Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details