Capital Lighting, Inc. 10151AMM Lamps-Table Lamps 366225

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.31 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Aged Metal Medium Weight: 6.93 Product Name: One Light Table Lamp UPC: 014817483840 Category: Portable Lamps Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.31 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Aged Metal Medium Weight: 6.93 Product Name: One Light Table Lamp UPC: 014817483840 Category: Portable Lamps Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
10151AMM Lamps-Table Lamps - 366225 - Capital Lighting, Inc.
Columbus, OH, USA
10151AMM Lamps-Table Lamps
366225
10151AMM Lamps-Table Lamps 366225
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.31 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Aged Metal Medium Weight: 6.93 Product Name: One Light Table Lamp UPC: 014817483840 Category: Portable Lamps Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 29.31
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Aged Metal Medium
Weight: 6.93
Product Name: One Light Table Lamp
UPC: 014817483840
Category: Portable Lamps
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Dry
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366225
Product Name 10151AMM Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2306140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details