Capital Lighting, Inc. 10138MAW Lamps-Table Lamps 366203

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 33.88 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Medium Aged Wood Weight: 4.62 Product Name: One Light Table Lamp UPC: 014817484663 Category: Portable Lamps Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 33.88 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Medium Aged Wood Weight: 4.62 Product Name: One Light Table Lamp UPC: 014817484663 Category: Portable Lamps Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
10138MAW Lamps-Table Lamps - 366203 - Capital Lighting, Inc.
Columbus, OH, USA
10138MAW Lamps-Table Lamps
366203
10138MAW Lamps-Table Lamps 366203
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 33.88 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Medium Aged Wood Weight: 4.62 Product Name: One Light Table Lamp UPC: 014817484663 Category: Portable Lamps Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 33.88
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Medium Aged Wood
Weight: 4.62
Product Name: One Light Table Lamp
UPC: 014817484663
Category: Portable Lamps
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Dry
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366203
Product Name 10138MAW Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details